XP Power DC DC Converters JWK1048S12

Description
Isolated Module DC DC Converter 1 Output 12V 830mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 830mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3467-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3467-ND
DC DC Converters 1470-3467-ND
Isolated Module DC DC Converter 1 Output 12V 830mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 830mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.83A; Power Supply Approvals Xp Power - 85Y2906 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.83A; Power Supply Approvals Xp Power
85Y2906
Dc-Dc Converter, 12V, 0.83A; Power Supply Approvals Xp Power 85Y2906
DC-DC CONVERTER, 12V, 0.83A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:830mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.83A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:830mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3467-ND 85Y2906
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.83A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 0.8300 amps 0.8300 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details