XP Power JTF15 Series DC-DC Converter JTF1524D05

Description
• 15 Watts • Wide 4:1 Input Range • Operating Temperature -40 °C to +105 C • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty
Request a Quote
Description
• 15 Watts • Wide 4:1 Input Range • Operating Temperature -40 °C to +105 C • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter, Iso Pol, 2 O/p, 15W, 5V, -5V from Xp Power is designed for applications requiring dual output voltages. It operates within an input voltage range of 9-36 VDC for 24 V models and 18-75 VDC for 48 V models, providing a maximum output power of 15W. The converter features an initial set accuracy of ±1.0% for the 5V output and ±1.2% for the -5V output, with no minimum load requirement. This model includes protections against overload, overvoltage, and short circuits, ensuring reliable operation. It supports a wide operating temperature range of -40 °C to +85 °C and has a high power density of 37.5 W/in². The isolation rating is 1600 VDC, providing robust electrical separation between input and output. The converter also features a standard remote on/off control and complies with safety standards such as UL60950-1 and UL62368-1. Engineers seeking a reliable dual output DC-DC converter with good efficiency and thermal performance may find this product suitable for their projects.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter, Iso Pol, 2 O/p, 15W, 5V, -5V from Xp Power is designed for applications requiring dual output voltages. It operates within an input voltage range of 9-36 VDC for 24 V models and 18-75 VDC for 48 V models, providing a maximum output power of 15W. The converter features an initial set accuracy of ±1.0% for the 5V output and ±1.2% for the -5V output, with no minimum load requirement. This model includes protections against overload, overvoltage, and short circuits, ensuring reliable operation. It supports a wide operating temperature range of -40 °C to +85 °C and has a high power density of 37.5 W/in². The isolation rating is 1600 VDC, providing robust electrical separation between input and output. The converter also features a standard remote on/off control and complies with safety standards such as UL60950-1 and UL62368-1. Engineers seeking a reliable dual output DC-DC converter with good efficiency and thermal performance may find this product suitable for their projects.

Suppliers

Company
Product
Description
Supplier Links
JTF15 Series DC-DC Converter - JTF1524D05 - XP Power
Sunnyvale, CA, USA
JTF15 Series DC-DC Converter
JTF1524D05
JTF15 Series DC-DC Converter JTF1524D05
• 15 Watts • Wide 4:1 Input Range • Operating Temperature -40 °C to +105 C • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty

• 15 Watts
• Wide 4:1 Input Range
• Operating Temperature -40 °C to +105 C
• Single & Dual Outputs
• Standard Remote On/Off
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JTF1524D05-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JTF1524D05-ND
DC DC Converters JTF1524D05-ND
Isolated Module DC DC Converter 2 Output 5V -5V 1.5A, 1.5A 9V - 36V Input

Isolated Module DC DC Converter 2 Output 5V -5V 1.5A, 1.5A 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JTF1524D05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JTF1524D05
Power Supplies - Board Mount - DC DC Converters JTF1524D05
DC DC CONVERTER +/-5V 15W

DC DC CONVERTER +/-5V 15W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 5V, -5V; Power Supply Approvals Xp Power - 89T3559 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 5V, -5V; Power Supply Approvals Xp Power
89T3559
Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 5V, -5V; Power Supply Approvals Xp Power 89T3559
DC-DC CONVERTER, ISO POL, 2 O/P, 15W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 15W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JTF1524D05 JTF1524D05-ND JTF1524D05 89T3559
Product Name JTF15 Series DC-DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 5V, -5V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Voltage -5.0 to 5.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details
40A Non-isolated SMT Point of Load - iAH12040A007V-007-R (up to 150W) - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Open Frame
Operating Temperature -40 to 115 C (-40 to 239 F)
View Details