XP Power Industrial, DIN Rail Power Supplies JVA401500S15-D

Description
DC/DC DIN RAIL SUPPLY 15V 40W
Request a Quote Datasheet
Description
DC/DC DIN RAIL SUPPLY 15V 40W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1470-4492-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-4492-ND
Industrial, DIN Rail Power Supplies 1470-4492-ND
DC/DC DIN RAIL SUPPLY 15V 40W

DC/DC DIN RAIL SUPPLY 15V 40W

Buy Now Datasheet
Dc-Dc Converter, 15V, 2.67A; No. Of Outputs Xp Power - 43AC0033 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 2.67A; No. Of Outputs Xp Power
43AC0033
Dc-Dc Converter, 15V, 2.67A; No. Of Outputs Xp Power 43AC0033
DC-DC CONVERTER, 15V, 2.67A; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:15V; Output Current - Output 1:2.67A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

DC-DC CONVERTER, 15V, 2.67A; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:15V; Output Current - Output 1:2.67A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4492-ND 43AC0033
Product Name Industrial, DIN Rail Power Supplies Dc-Dc Converter, 15V, 2.67A; No. Of Outputs Xp Power
Type 1 DC-DC Converter
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 2.67 amps 2.67 amps
DC Input Voltage 200.0 to 1500.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC/DC Adapters - 1242179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type c
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details