XP Power JTE Series DC-DC Converter JTE0624D03

Description
• 6 Watts • 4:1 Input Range • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • Optional Metal Case • 3 Year Warranty
Request a Quote Datasheet
Description
• 6 Watts • 4:1 Input Range • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • Optional Metal Case • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTE Series DC-DC Converter - JTE0624D03 - XP Power
Sunnyvale, CA, USA
JTE Series DC-DC Converter
JTE0624D03
JTE Series DC-DC Converter JTE0624D03
• 6 Watts • 4:1 Input Range • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • Optional Metal Case • 3 Year Warranty

• 6 Watts
• 4:1 Input Range
• Operating Temperature -40 °C to +100 °C
• Single & Dual Outputs
• Optional Metal Case
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2061-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2061-5-ND
DC DC Converters 1470-2061-5-ND
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 909mA, 909mA 9V - 36V Input

Isolated Module DC DC Converter 2 Output 3.3V -3.3V 909mA, 909mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2O/p, 0.909A, 6W; Power Supply Approvals Xp Power - 19X6822 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2O/p, 0.909A, 6W; Power Supply Approvals Xp Power
19X6822
Dc-Dc Converter, Iso Pol, 2O/p, 0.909A, 6W; Power Supply Approvals Xp Power 19X6822
DC-DC CONVERTER, ISO POL, 2O/P, 0.909A, 6W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:909mA; Output Voltage - Output 2:-3.3V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2O/P, 0.909A, 6W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:909mA; Output Voltage - Output 2:-3.3V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JTE0624D03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JTE0624D03
Power Supplies - Board Mount - DC DC Converters JTE0624D03
DC DC CONVERTER +/-3.3V 6W

DC DC CONVERTER +/-3.3V 6W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JTE0624D03 1470-2061-5-ND 19X6822 JTE0624D03
Product Name JTE Series DC-DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 2O/p, 0.909A, 6W; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Military ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage -3.3 to 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gold Box - Linear Power Supplies 5v/12v, 5v/9v/12v and 5v/15v Combinations -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details