XP Power DC DC Converters JWK1024S05

Description
Isolated Module DC DC Converter 1 Output 5V 2A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 2A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3458-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3458-ND
DC DC Converters 1470-3458-ND
Isolated Module DC DC Converter 1 Output 5V 2A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 2A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 2A; Power Supply Approvals Xp Power - 85Y2897 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 2A; Power Supply Approvals Xp Power
85Y2897
Dc-Dc Converter, 5V, 2A; Power Supply Approvals Xp Power 85Y2897
DC-DC CONVERTER, 5V, 2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JWK1024S05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JWK1024S05
Power Supplies - Board Mount - DC DC Converters JWK1024S05
DC DC CONVERTER 5V 10W

DC DC CONVERTER 5V 10W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3458-ND 85Y2897 JWK1024S05
Product Name DC DC Converters Dc-Dc Converter, 5V, 2A; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 2 amps 2 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-48-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
4.5kW Rugged, Industrial Quality Rack-mount AC/DC Power System with 1.5kW Modules - PFC 4K5-CR3U/19-3 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply; DC Power System
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supplies - 5000009379-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 0.3000 amps
View Details