XP Power DC-DC Converter JWL5048S3V3

Description
50 Watts Regulated Single Output Wide 4:1 Input Range 2” x 1” Package 1500 VDC Isolation Operating Temperature -40 °C to +105 °C ITE Safety Approvals Remote On/Off High Power Density Optional Heatsink Six-sided Metal Case 3 Year Warranty
Request a Quote Datasheet
Description
50 Watts Regulated Single Output Wide 4:1 Input Range 2” x 1” Package 1500 VDC Isolation Operating Temperature -40 °C to +105 °C ITE Safety Approvals Remote On/Off High Power Density Optional Heatsink Six-sided Metal Case 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - JWL5048S3V3 - XP Power
Sunnyvale, CA, USA
DC-DC Converter
JWL5048S3V3
DC-DC Converter JWL5048S3V3
50 Watts Regulated Single Output Wide 4:1 Input Range 2” x 1” Package 1500 VDC Isolation Operating Temperature -40 °C to +105 °C ITE Safety Approvals Remote On/Off High Power Density Optional Heatsink Six-sided Metal Case 3 Year Warranty

50 Watts

  • Regulated Single Output
  • Wide 4:1 Input Range
  • 2” x 1” Package
  • 1500 VDC Isolation
  • Operating Temperature -40 °C to +105 °C
  • ITE Safety Approvals
  • Remote On/Off
  • High Power Density
  • Optional Heatsink
  • Six-sided Metal Case
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-3416-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3416-ND
DC DC Converters 1470-3416-ND
Isolated Module DC DC Converter 1 Output 3.3V 10A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 10A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 10A; Power Supply Approvals Xp Power - 78Y4521 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 10A; Power Supply Approvals Xp Power
78Y4521
Dc-Dc Converter, 3.3V, 10A; Power Supply Approvals Xp Power 78Y4521
DC-DC CONVERTER, 3.3V, 10A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 10A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number JWL5048S3V3 1470-3416-ND 78Y4521
Product Name DC-DC Converter DC DC Converters Dc-Dc Converter, 3.3V, 10A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Applications Instrumentation
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Voltage 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
PS-24-M Open Power Supply - PS-24-M - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - 40V MOD. MASTER - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 200 watts
View Details