XP Power JTM20 Series DC/DC Converter JTM2024D05

Description
• 20 Watts • 4:1 Input Range • -40 °C to +105 °C Operating Temperature • Single & Dual Outputs • Overvoltage & Overcurrent Protection • 3 Year Warranty
Request a Quote Datasheet
Description
• 20 Watts • 4:1 Input Range • -40 °C to +105 °C Operating Temperature • Single & Dual Outputs • Overvoltage & Overcurrent Protection • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTM20 Series DC/DC Converter - JTM2024D05 - XP Power
Sunnyvale, CA, USA
JTM20 Series DC/DC Converter
JTM2024D05
JTM20 Series DC/DC Converter JTM2024D05
• 20 Watts • 4:1 Input Range • -40 °C to +105 °C Operating Temperature • Single & Dual Outputs • Overvoltage & Overcurrent Protection • 3 Year Warranty

• 20 Watts
• 4:1 Input Range
• -40 °C to +105 °C Operating Temperature
• Single & Dual Outputs
• Overvoltage & Overcurrent Protection
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2131-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2131-5-ND
DC DC Converters 1470-2131-5-ND
Isolated Module DC DC Converter 2 Output 5V -5V 2A, 2A 9V - 36V Input

Isolated Module DC DC Converter 2 Output 5V -5V 2A, 2A 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JTM2024D05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JTM2024D05
Power Supplies - Board Mount - DC DC Converters JTM2024D05
DC DC CONVERTER +/-5V 20W

DC DC CONVERTER +/-5V 20W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 20W, 2A, 2A, 5V, -5V; Power Supply Approvals Xp Power - 04R8909 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 20W, 2A, 2A, 5V, -5V; Power Supply Approvals Xp Power
04R8909
Dc-Dc Converter, Iso Pol, 2 O/p, 20W, 2A, 2A, 5V, -5V; Power Supply Approvals Xp Power 04R8909
DC-DC CONVERTER, ISO POL, 2 O/P, 20W, 2A, 2A, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Isolation Voltage:1.6kV RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 20W, 2A, 2A, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Isolation Voltage:1.6kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JTM2024D05 1470-2131-5-ND JTM2024D05 04R8909
Product Name JTM20 Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 20W, 2A, 2A, 5V, -5V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-PSD-3024-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Current 1 amps
View Details
3 suppliers
AC DC Desktop, Wall Power Adapters - 2084-RPS-ICR4-WR2-M-ND - DigiKey
Specs
Type 1
Form Factor Desktop / Free Standing; Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6721 180W Basic DC Switching Power Supply 60V/8A - UDP6721 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details