XP Power MTC75 Series DC Power Supply MTC7528S28

Description
• 75-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty
Request a Quote
Description
• 75-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC/DC Converter from Xp Power, part number 82X2388, provides a maximum output power of 75W with a single output voltage of 28V and a current rating of 2.7A. It operates within an input voltage range of 10V to 40V DC and features a transient input range of up to 50V for 100 ms. The converter includes protections for overvoltage, overcurrent, and short circuits, ensuring reliable operation. This model is designed for high-performance applications, with a thermal operating range from -55°C to +100°C and compliance with various military standards, including MIL-STD-461 and MIL-STD-1275. The converter has a high efficiency rating, typically around 83%, and supports remote sensing and voltage trimming capabilities. It is suitable for use in demanding environments, making it a viable option for engineers seeking a robust power supply solution.

Datasheet Summary
Powered by GS/AI

The DC/DC Converter from Xp Power, part number 82X2388, provides a maximum output power of 75W with a single output voltage of 28V and a current rating of 2.7A. It operates within an input voltage range of 10V to 40V DC and features a transient input range of up to 50V for 100 ms. The converter includes protections for overvoltage, overcurrent, and short circuits, ensuring reliable operation. This model is designed for high-performance applications, with a thermal operating range from -55°C to +100°C and compliance with various military standards, including MIL-STD-461 and MIL-STD-1275. The converter has a high efficiency rating, typically around 83%, and supports remote sensing and voltage trimming capabilities. It is suitable for use in demanding environments, making it a viable option for engineers seeking a robust power supply solution.

Suppliers

Company
Product
Description
Supplier Links
MTC75 Series DC Power Supply - MTC7528S28 - XP Power
Sunnyvale, CA, USA
MTC75 Series DC Power Supply
MTC7528S28
MTC75 Series DC Power Supply MTC7528S28
• 75-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty

• 75-150 Watts
• 10-40 VDC Input Range
• Designed for Vetronic & Avionic Use
• Magnetic Feedback Technology
• -55 °C to +100 ºC Operation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-4670-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4670-ND
DC DC Converters 1470-4670-ND
Isolated Module DC DC Converter 1 Output 28V 2.7A 10V - 40V Input

Isolated Module DC DC Converter 1 Output 28V 2.7A 10V - 40V Input

Buy Now Datasheet
Dc/dc Converter, 75W, 28V, 2.7A; Power Supply Approvals Xp Power - 82X2388 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 75W, 28V, 2.7A; Power Supply Approvals Xp Power
82X2388
Dc/dc Converter, 75W, 28V, 2.7A; Power Supply Approvals Xp Power 82X2388
DC/DC CONVERTER, 75W, 28V, 2.7A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:2.7A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

DC/DC CONVERTER, 75W, 28V, 2.7A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:2.7A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number MTC7528S28 1470-4670-ND 82X2388
Product Name MTC75 Series DC Power Supply DC DC Converters Dc/dc Converter, 75W, 28V, 2.7A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Applications Military
Features Remote Sense, Thermal Warning
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gold Box - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type Current Source; DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
Power Supply - 24273501 - Radwell International
AMETEK Programmable Power
Specs
DC Output Voltage 60.0 volts
View Details