XP Power JTL30 Series DC/DC Converter JTL3048T0312

Description
• 30 Watts • 4:1 Input Range • High Power Density • Single, Dual and Triple Outputs • High Efficiency - Up to 91% • 3 Year Warranty
Request a Quote Datasheet
Description
• 30 Watts • 4:1 Input Range • High Power Density • Single, Dual and Triple Outputs • High Efficiency - Up to 91% • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTL30 Series DC/DC Converter - JTL3048T0312 - XP Power
Sunnyvale, CA, USA
JTL30 Series DC/DC Converter
JTL3048T0312
JTL30 Series DC/DC Converter JTL3048T0312
• 30 Watts • 4:1 Input Range • High Power Density • Single, Dual and Triple Outputs • High Efficiency - Up to 91% • 3 Year Warranty

• 30 Watts
• 4:1 Input Range
• High Power Density
• Single, Dual and Triple Outputs
• High Efficiency - Up to 91%
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JTL3048T0312-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JTL3048T0312-ND
DC DC Converters JTL3048T0312-ND
Isolated Module DC DC Converter 3 Output 3.3V 12V -12V 5A, 420mA, 420mA 18V - 75V Input

Isolated Module DC DC Converter 3 Output 3.3V 12V -12V 5A, 420mA, 420mA 18V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JTL3048T0312 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JTL3048T0312
Power Supplies - Board Mount - DC DC Converters JTL3048T0312
DC DC CONVERTER 3.3V +/-12V 30W

DC DC CONVERTER 3.3V +/-12V 30W

Supplier's Site
Dc-Dc Converter, Iso Pol, 3 O/p, 30W, 3.3V, 12V, -12V; Power Supply Approvals Xp Power - 52R2899 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 3 O/p, 30W, 3.3V, 12V, -12V; Power Supply Approvals Xp Power
52R2899
Dc-Dc Converter, Iso Pol, 3 O/p, 30W, 3.3V, 12V, -12V; Power Supply Approvals Xp Power 52R2899
DC-DC CONVERTER, ISO POL, 3 O/P, 30W, 3.3V, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:3 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:5A; Isolation Voltage:1.6kV RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 3 O/P, 30W, 3.3V, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:3 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:5A; Isolation Voltage:1.6kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JTL3048T0312 JTL3048T0312-ND JTL3048T0312 52R2899
Product Name JTL30 Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 3 O/p, 30W, 3.3V, 12V, -12V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details
Power Supply - 12118766 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
AC Output Voltage 100.0 volts
View Details
Induction Power Supply - Versapower-Xtreme - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation, Meatal Heating
AC Output Voltage 240.0 to 480.0 volts
View Details