XP Power DC DC Converters JVA401500S15

Description
Isolated Module DC DC Converter 1 Output 15V 2.67A 200V - 1500V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 2.67A 200V - 1500V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4491-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4491-ND
DC DC Converters 1470-4491-ND
Isolated Module DC DC Converter 1 Output 15V 2.67A 200V - 1500V Input

Isolated Module DC DC Converter 1 Output 15V 2.67A 200V - 1500V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 2.67A; Power Supply Approvals Xp Power - 43AC1977 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 2.67A; Power Supply Approvals Xp Power
43AC1977
Dc-Dc Converter, 15V, 2.67A; Power Supply Approvals Xp Power 43AC1977
DC-DC CONVERTER, 15V, 2.67A; Power Supply Approvals:ITE; Input Ratio:8:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2.67A; Output Voltage - Output 2:-; Width:75mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 2.67A; Power Supply Approvals:ITE; Input Ratio:8:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2.67A; Output Voltage - Output 2:-; Width:75mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4491-ND 43AC1977
Product Name DC DC Converters Dc-Dc Converter, 15V, 2.67A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 2.67 amps 2.67 amps
DC Input Voltage 200.0 to 1500.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-48-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
5000W High Input Voltage – 600Vdc Input - HVI 5K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies Linear - 2322534-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details