XP Power DC DC Converters JWK1048S24

Description
Isolated Module DC DC Converter 1 Output 24V 410mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 410mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3469-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3469-ND
DC DC Converters 1470-3469-ND
Isolated Module DC DC Converter 1 Output 24V 410mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 24V 410mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.41A; Power Supply Approvals Xp Power - 85Y2908 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.41A; Power Supply Approvals Xp Power
85Y2908
Dc-Dc Converter, 24V, 0.41A; Power Supply Approvals Xp Power 85Y2908
DC-DC CONVERTER, 24V, 0.41A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:410mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.41A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:410mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3469-ND 85Y2908
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.41A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 0.4100 amps 0.4100 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea7000-ea-psb-11500-60-4u-wc-30000w-32219 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 60 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Aerospace & Defense Products - AFL12003R3S - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 3.3 volts
View Details
Power Supplies - 5000011495-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details