XP Power JTK15 Series DC/DC Converter JTK1524S3V3

Description
• 15 Watts • High Power Density • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 1600 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet
Description
• 15 Watts • High Power Density • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 1600 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTK15 Series DC/DC Converter - JTK1524S3V3 - XP Power
Sunnyvale, CA, USA
JTK15 Series DC/DC Converter
JTK1524S3V3
JTK15 Series DC/DC Converter JTK1524S3V3
• 15 Watts • High Power Density • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 1600 VDC Isolation • 3 Year Warranty

• 15 Watts
• High Power Density
• Operating Temperature -40 ºC to +100 ºC
• Single & Dual Outputs
• 1600 VDC Isolation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2117-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2117-5-ND
DC DC Converters 1470-2117-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 4A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 4A 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JTK1524S3V3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JTK1524S3V3
Power Supplies - Board Mount - DC DC Converters JTK1524S3V3
DC DC CONVERTER 3.3V 15W

DC DC CONVERTER 3.3V 15W

Supplier's Site
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 15 W, 3.3 V, 4 A Rohs Compliant Xp Power - 35R0801 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 15 W, 3.3 V, 4 A Rohs Compliant Xp Power
35R0801
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 15 W, 3.3 V, 4 A Rohs Compliant Xp Power 35R0801
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 15 W, 3.3 V, 4 A RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 15 W, 3.3 V, 4 A RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 4A, 3.3V; Power Supply Approvals Xp Power - 52R2831 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 4A, 3.3V; Power Supply Approvals Xp Power
52R2831
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 4A, 3.3V; Power Supply Approvals Xp Power 52R2831
DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 4A, 3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 4A, 3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JTK1524S3V3 1470-2117-5-ND JTK1524S3V3 35R0801 52R2831
Product Name JTK15 Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 15 W, 3.3 V, 4 A Rohs Compliant Xp Power Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 4A, 3.3V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Power Modules / ACDC Bidirectional - tps-bm158000thif-27858 - TPS Elektronik GmbH
Specs
Type DC Power Supply
Technology Switching Power Supply
AC Output Voltage 343.0 to 456.0 volts
View Details