XP Power MTC15 Series DC Power Supply MTC1528D12

Description
• 5-35 Watts • 10-50 VDC Input Range • Designed For Vetronic & Avionic Use • Single & Dual Output Versions • -55 °C Operation Available • 3 Year Warranty
Request a Quote Datasheet
Description
• 5-35 Watts • 10-50 VDC Input Range • Designed For Vetronic & Avionic Use • Single & Dual Output Versions • -55 °C Operation Available • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MTC15 Series DC Power Supply - MTC1528D12 - XP Power
Sunnyvale, CA, USA
MTC15 Series DC Power Supply
MTC1528D12
MTC15 Series DC Power Supply MTC1528D12
• 5-35 Watts • 10-50 VDC Input Range • Designed For Vetronic & Avionic Use • Single & Dual Output Versions • -55 °C Operation Available • 3 Year Warranty

• 5-35 Watts
• 10-50 VDC Input Range
• Designed For Vetronic & Avionic Use
• Single & Dual Output Versions
• -55 °C Operation Available
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - MTC1528D12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
MTC1528D12-ND
DC DC Converters MTC1528D12-ND
Isolated Module DC DC Converter 2 Output 12V -12V 1A, 1A 15.5V - 40V Input

Isolated Module DC DC Converter 2 Output 12V -12V 1A, 1A 15.5V - 40V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 1A, 1A, 12V, -12V; Power Supply Approvals Xp Power - 07R8738 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 1A, 1A, 12V, -12V; Power Supply Approvals Xp Power
07R8738
Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 1A, 1A, 12V, -12V; Power Supply Approvals Xp Power 07R8738
DC-DC CONVERTER, ISO POL, 2 O/P, 15W, 1A, 1A, 12V, -12V; Power Supply Approvals:-; Input Ratio:3:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1A; Isolation Voltage:1.5kV RoHS Compliant: No

DC-DC CONVERTER, ISO POL, 2 O/P, 15W, 1A, 1A, 12V, -12V; Power Supply Approvals:-; Input Ratio:3:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1A; Isolation Voltage:1.5kV RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number MTC1528D12 MTC1528D12-ND 07R8738
Product Name MTC15 Series DC Power Supply DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 1A, 1A, 12V, -12V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Applications Military
Features Overtemperature Protection
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

UDP6720 100W Basic DC Switching Power Supply 60V/5A - UDP6720 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
Led Driver, Dc-Dc, Cc, 700Ma, 36V, 26W; Power Supply Approvals Triad Magnetics - 45P2901 - Newark, An Avnet Company
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage ? to 36.0 volts
DC Output Current 0.7000 amps
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5085X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details