XP Power DC DC Converters JWK1024S15

Description
Isolated Module DC DC Converter 1 Output 15V 660mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 660mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3460-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3460-ND
DC DC Converters 1470-3460-ND
Isolated Module DC DC Converter 1 Output 15V 660mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 660mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.66A; Power Supply Approvals Xp Power - 85Y2899 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.66A; Power Supply Approvals Xp Power
85Y2899
Dc-Dc Converter, 15V, 0.66A; Power Supply Approvals Xp Power 85Y2899
DC-DC CONVERTER, 15V, 0.66A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:660mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.66A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:660mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3460-ND 85Y2899
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.66A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 0.6600 amps 0.6600 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSC-6015 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
2 suppliers
AC DC Desktop, Wall Power Adapters - 2084-BB-SMI18-5-V-P5-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP3303C 3Ch Classic-Series Programmable Linear DC Power Supply - UDP3303C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details