XP Power MTC75 Series DC Power Supply MTC7528S3V3

Description
• 75-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty
Request a Quote
Description
• 75-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MTC7528S3V3 is a DC power supply from the MTC75 Series by XP Power, designed to deliver 75 watts of output power at 3.3 VDC with a maximum output current of 20 A. It operates within an input voltage range of 10 to 40 VDC and features a transient input range of up to 50 VDC for 100 ms. The power supply includes protections for overvoltage, overcurrent, and short circuits, ensuring reliable operation in demanding environments. This model has a line regulation of ±1% and load regulation of ±1% for single output, with a ripple and noise specification of 50 mV peak-to-peak at maximum load. It supports remote sensing to compensate for voltage drops and has a startup time of less than 100 ms. The operating temperature range is extensive, from -55 °C to +100 °C, making it suitable for vetronic and avionic applications. The MTC7528S3V3 is compliant with various military standards, including MIL-STD 461 and MIL-STD 1275, and features a power density of 27.4 W/in². It is designed for conduction cooling through its baseplate and has a three-year warranty. This power supply is ideal for applications requiring robust performance in extreme conditions.

Datasheet Summary
Powered by GS/AI

The MTC7528S3V3 is a DC power supply from the MTC75 Series by XP Power, designed to deliver 75 watts of output power at 3.3 VDC with a maximum output current of 20 A. It operates within an input voltage range of 10 to 40 VDC and features a transient input range of up to 50 VDC for 100 ms. The power supply includes protections for overvoltage, overcurrent, and short circuits, ensuring reliable operation in demanding environments. This model has a line regulation of ±1% and load regulation of ±1% for single output, with a ripple and noise specification of 50 mV peak-to-peak at maximum load. It supports remote sensing to compensate for voltage drops and has a startup time of less than 100 ms. The operating temperature range is extensive, from -55 °C to +100 °C, making it suitable for vetronic and avionic applications. The MTC7528S3V3 is compliant with various military standards, including MIL-STD 461 and MIL-STD 1275, and features a power density of 27.4 W/in². It is designed for conduction cooling through its baseplate and has a three-year warranty. This power supply is ideal for applications requiring robust performance in extreme conditions.

Suppliers

Company
Product
Description
Supplier Links
MTC75 Series DC Power Supply - MTC7528S3V3 - XP Power
Sunnyvale, CA, USA
MTC75 Series DC Power Supply
MTC7528S3V3
MTC75 Series DC Power Supply MTC7528S3V3
• 75-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty

• 75-150 Watts
• 10-40 VDC Input Range
• Designed for Vetronic & Avionic Use
• Magnetic Feedback Technology
• -55 °C to +100 ºC Operation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-4671-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4671-ND
DC DC Converters 1470-4671-ND
Isolated Module DC DC Converter 1 Output 3.3V 20A 10V - 40V Input

Isolated Module DC DC Converter 1 Output 3.3V 20A 10V - 40V Input

Buy Now Datasheet
Dc/dc Converter, 66W, 3.3V, 20A; Power Supply Approvals Xp Power - 82X2389 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 66W, 3.3V, 20A; Power Supply Approvals Xp Power
82X2389
Dc/dc Converter, 66W, 3.3V, 20A; Power Supply Approvals Xp Power 82X2389
DC/DC CONVERTER, 66W, 3.3V, 20A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:66W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

DC/DC CONVERTER, 66W, 3.3V, 20A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:66W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number MTC7528S3V3 1470-4671-ND 82X2389
Product Name MTC75 Series DC Power Supply DC DC Converters Dc/dc Converter, 66W, 3.3V, 20A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Applications Military
Features Remote Sense, Thermal Warning
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products