The JTK1548S15 is a DC/DC converter from the JTK15 Series by XP Power, designed to deliver 15 watts of output power. It operates within a wide input voltage range of 18-75 VDC and provides a single output voltage of 15 V at a maximum output current of 1 A. The converter features high efficiency, reaching up to 88%, and has a minimal startup delay of 20 ms. This model includes essential protections such as overload protection at 170% of full load, overvoltage protection, and short circuit protection with auto-recovery. It supports a maximum capacitive load of 220 µF and has a ripple and noise specification of 100 mV pk-pk. The JTK1548S15 is rated for operation in temperatures ranging from -40 °C to +100 °C and offers 1600 VDC isolation. Engineers may find this product suitable for applications requiring a compact and reliable power supply solution, given its high power density of 38.4 W/in² and compliance with safety standards such as UL60950-1 and UL62368-1.
• 15 Watts
• High Power Density
• Operating Temperature -40 ºC to +100 ºC
• Single & Dual Outputs
• 1600 VDC Isolation
• 3 Year Warranty
Isolated Module DC DC Converter 1 Output 15V 1A 18V - 75V Input
DC DC CONVERTER 15V 15W
DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 1A, 15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes
| XP Power | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | JTK1548S15 | JTK1548S15-ND | JTK1548S15 | 52R2836 |
| Product Name | JTK15 Series DC/DC Converter | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1A, 15V; Power Supply Approvals Xp Power |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Applications | Instrumentation, Industrial | ITE (Commercial) | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |