XP Power DC DC Converters JTL6048D12

Description
Isolated Module DC DC Converter 2 Output 12V -12V 2.5A, 2.5A 18V - 75V Input
Request a Quote
Description
Isolated Module DC DC Converter 2 Output 12V -12V 2.5A, 2.5A 18V - 75V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The JTL60 series DC-DC converter offers a dual output configuration with an output voltage of +12V at 2.5A and -12V at 2.5A. It operates within a wide input voltage range of 9-36 VDC and features a compact 2,Äù x 1,Äù footprint. The converter is designed for high efficiency, achieving up to 93% under typical conditions. It includes essential protections such as overvoltage, overcurrent, and short circuit protection, ensuring reliable operation. The device can function in ambient temperatures ranging from -40 °C to +85 °C, making it suitable for various applications. Additionally, it supports remote on/off functionality and offers output trimming capabilities of ±10%. The product is compliant with safety standards including UL62368-1 and CE directives, ensuring its suitability for use in information technology equipment.

Datasheet Summary
Powered by GS/AI

The JTL60 series DC-DC converter offers a dual output configuration with an output voltage of +12V at 2.5A and -12V at 2.5A. It operates within a wide input voltage range of 9-36 VDC and features a compact 2,Äù x 1,Äù footprint. The converter is designed for high efficiency, achieving up to 93% under typical conditions. It includes essential protections such as overvoltage, overcurrent, and short circuit protection, ensuring reliable operation. The device can function in ambient temperatures ranging from -40 °C to +85 °C, making it suitable for various applications. Additionally, it supports remote on/off functionality and offers output trimming capabilities of ±10%. The product is compliant with safety standards including UL62368-1 and CE directives, ensuring its suitability for use in information technology equipment.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3565-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3565-ND
DC DC Converters 1470-3565-ND
Isolated Module DC DC Converter 2 Output 12V -12V 2.5A, 2.5A 18V - 75V Input

Isolated Module DC DC Converter 2 Output 12V -12V 2.5A, 2.5A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 2.5A; Power Supply Approvals Xp Power - 98Y4015 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 2.5A; Power Supply Approvals Xp Power
98Y4015
Dc-Dc Converter, 12V, 2.5A; Power Supply Approvals Xp Power 98Y4015
DC-DC CONVERTER, 12V, 2.5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 2.5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3565-ND 98Y4015
Product Name DC DC Converters Dc-Dc Converter, 12V, 2.5A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 2.5 amps 2.5 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - PSD-A60W12-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 5 amps
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details