DIODE ZENER 10.6V 1W PMDS
DIODE ZENER 10.6V 1W PMDS
DIODE ZENER 10.6V 1W PMDS
DIODE ZENER 10.6V 1W PMDS
ZENER DIODE, AEC-Q101, 10V, 1W, DO-214AC; Zener Voltage Vz Typ:10V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PTZTF Series; Automotive RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 846-PTZTFTE2510BDKR-ND | PTZTFTE2510B | 28AC1267 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, Aec-Q101, 10V, 1W, Do-214Ac; Zener Voltage Vz Typ Rohm |
| Tj | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) |
| Life Cycle Stage | Active | ||
| Package | PMDS | DO-214AC | |
| VZ | 10.6 volts | 10 volts | |
| ZZT | 6 ohms |