ROHM Semiconductor USA, LLC Single Zener Diodes PDZVTR5.6B

Description
Zener Diode 5.95V 1W ±5.88% Surface Mount PMDTM
Request a Quote Datasheet
Description
Zener Diode 5.95V 1W ±5.88% Surface Mount PMDTM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - PDZVTR5.6BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PDZVTR5.6BCT-ND
Single Zener Diodes PDZVTR5.6BCT-ND
Zener Diode 5.95V 1W ±5.88% Surface Mount PMDTM

Zener Diode 5.95V 1W ±5.88% Surface Mount PMDTM

Buy Now Datasheet
Single Zener Diodes - PDZVTR5.6BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PDZVTR5.6BDKR-ND
Single Zener Diodes PDZVTR5.6BDKR-ND
Zener Diode 5.95V 1W ±5.88% Surface Mount PMDTM

Zener Diode 5.95V 1W ±5.88% Surface Mount PMDTM

Buy Now Datasheet
Single Zener Diodes - PDZVTR5.6BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PDZVTR5.6BTR-ND
Single Zener Diodes PDZVTR5.6BTR-ND
Zener Diode 5.95V 1W ±5.88% Surface Mount PMDTM

Zener Diode 5.95V 1W ±5.88% Surface Mount PMDTM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1325472-PDZVTR5.6B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1325472-PDZVTR5.6B
Discrete Semiconductor Products - Diodes - Zener - Single 1325472-PDZVTR5.6B
Manufacturer: Rohm Semiconductor Win Source Part Number: 1325472-PDZVTR5.6B Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±5.88% Power - Max: 1 W Current - Reverse Leakage @ Vr: 20 µA @ 1.5 V Voltage - Zener (Nom) (Vz): 5.95 V Impedance (Max) (Zzt): 8 Ohms Supplier Device Package: PMDTM Temperature Range - Operating: 150°C (TJ) Case / Package: SOD-128 ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0050 Other Part Number: PDZVTR5.6BCT,PDZVTR5 .6BDKR,PDZVTR5.6BTR Base Product Number: PDZVTR5.6 RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1325472-PDZVTR5.6B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±5.88%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 20 µA @ 1.5 V
Voltage - Zener (Nom) (Vz): 5.95 V
Impedance (Max) (Zzt): 8 Ohms
Supplier Device Package: PMDTM
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOD-128
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0050
Other Part Number: PDZVTR5.6BCT,PDZVTR5.6BDKR,PDZVTR5.6BTR
Base Product Number: PDZVTR5.6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
5.95V 1W Zener Diode - 287-PDZVTR5.6B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.95V 1W Zener Diode
287-PDZVTR5.6B
5.95V 1W Zener Diode 287-PDZVTR5.6B
DIODE ZENER 5.95V 1W PMDTM Product overview: PDZVTR5.6B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.95V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.95V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZVTR5.6B can be used for catalog matching and distributor lookup.

DIODE ZENER 5.95V 1W PMDTM Product overview: PDZVTR5.6B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.95V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.95V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZVTR5.6B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - PDZVTR5.6B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PDZVTR5.6B
Discrete Semiconductor Products - Diodes - Zener PDZVTR5.6B
DIODE ZENER 5.95V 1W PMDTM

DIODE ZENER 5.95V 1W PMDTM

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
PDZVTR5.6B
Zener Diodes PDZVTR5.6B
Zener Diodes 1000mW Pd SOD-128 PMDTM 5.6Vz(V) Min

Zener Diodes 1000mW Pd SOD-128 PMDTM 5.6Vz(V) Min

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number PDZVTR5.6BCT-ND 1325472-PDZVTR5.6B 287-PDZVTR5.6B PDZVTR5.6B PDZVTR5.6B
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single 5.95V 1W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package SOD-128 Tape & Reel (TR) PMDTM SOD-128-2
RoHS Compliant RoHS RoHS
VZ 5.95 volts 5.6 volts 5.95 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7081857P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-C15,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers