Manufacturer: Rohm Semiconductor
Win Source Part Number: 045086-MTZJT-7216B
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±3%
Current - Reverse Leakage @ Vr: 200nA @ 12V
Voltage - Zener (Nom) (Vz): 16V
Impedance (Max) (Zzt): 25 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: MSD
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
DIODE ZENER 16V 500MW MSD Product overview: MTZJT-7216B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MTZJT-7216B can be used for catalog matching and distributor lookup.
Zener Diode 16V 500mW ±3% Through Hole MSD
DIODE ZENER 16V 500MW MSD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 045086-MTZJT-7216B | 287-MTZJT-7216B | MTZJT-7216B-ND | MTZJT-7216B |
| Product Name | Diodes - Zener - Single - MTZJT-7216B | 16V 500MW Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | ||
| Package | MSD | Tape & Box (TB) | MSD | |
| VZ | 16 volts | 15.64 volts | 16 volts | |
| ZZT | 25 ohms | 25 ohms | 25 ohms |