Manufacturer: Rohm Semiconductor
Win Source Part Number: 208923-MTZJT-7233B
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±3%
Current - Reverse Leakage @ Vr: 200nA @ 25V
Voltage - Zener (Nom) (Vz): 33V
Impedance (Max) (Zzt): 65 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: MSD
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
DIODE ZENER 33V 500MW DO34 Product overview: MTZJT-7233B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MTZJT-7233B can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 208923-MTZJT-7233B | 295-MTZJT-7233B |
| Product Name | Diodes - Zener - Single - MTZJT-7233B | 33V 500MW Zener Diode |
| Life Cycle Stage | Obsolete(EOL) | |
| Package | MSD | AMMO PACKAGE |
| VZ | 33 volts |