Zener Diode 9.1V 1W ±6.04% Surface Mount PMDTM
Zener Diode 9.1V 1W ±6.04% Surface Mount PMDTM
Zener Diodes 9.1-10.2V 40mA SOD-128; PMDTM
DIODE ZENER 9.65V 1W PMDTM
ZENER DIODE, 9.1V, 1W, SOD-128; Zener Voltage Vz Typ:9.1V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive RoHS Compliant: Yes
ZENER DIODE, 9.1V, 1W, SOD-128; Zener Voltage Vz Typ:9.1V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZVTFTR9.1BTR-ND | PDZVTFTR9.1B | PDZVTFTR9.1B | 94AC7748 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 9.1V, 1W, Sod-128; Zener Voltage Vz Typ Rohm |
| Tj | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | |
| Package | SOD-128-2 | PMDTM | SOD-128 | |
| Life Cycle Stage | Active | |||
| VZ | 9.65 volts | 9.1 volts | ||
| ZZT | 6 ohms |