ROHM Semiconductor USA, LLC Zener Diodes PTZTE255.6B

Description
Zener Diode 5.6V 1W ESD30kV SOD-106
Request a Quote Datasheet
Description
Zener Diode 5.6V 1W ESD30kV SOD-106
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 7002606P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7002606P
Zener Diodes 7002606P
Zener Diode 5.6V 1W ESD30kV SOD-106

Zener Diode 5.6V 1W ESD30kV SOD-106

Supplier's Site
Zener Diodes - 7002606 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7002606
Zener Diodes 7002606
Zener Diode 5.6V 1W ESD30kV SOD-106

Zener Diode 5.6V 1W ESD30kV SOD-106

Supplier's Site
5.9V 1W Zener Diode - 287-PTZTE255.6B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.9V 1W Zener Diode
287-PTZTE255.6B
5.9V 1W Zener Diode 287-PTZTE255.6B
DIODE ZENER 5.9V 1W PMDS Product overview: PTZTE255.6B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.9V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.9V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PTZTE255.6B can be used for catalog matching and distributor lookup.

DIODE ZENER 5.9V 1W PMDS Product overview: PTZTE255.6B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.9V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.9V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PTZTE255.6B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 846-PTZTE255.6BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-PTZTE255.6BTR-ND
Single Zener Diodes 846-PTZTE255.6BTR-ND
Zener Diode

Zener Diode

Buy Now Datasheet
Diodes - Zener - Single - PTZTE255.6B - 026986-PTZTE255.6B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PTZTE255.6B
026986-PTZTE255.6B
Diodes - Zener - Single - PTZTE255.6B 026986-PTZTE255.6B
Manufacturer: Rohm Semiconductor Win Source Part Number: 026986-PTZTE255.6B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Current - Reverse Leakage @ Vr: 50μA @ 1.5V Voltage - Zener (Nom) (Vz): 5.9V Impedance (Max) (Zzt): 8 Ohm Family Name: PTZ5.6B Categories: Discrete Semiconductor Products Status: Active Case / Package: PMDS Maximum Power Dissipation: 1W Alternative Parts (Cross-Reference): PTZ 5.1B-TP; BZG05C5V6-TR3; BZG05C5V6-HE3-TR; BZG05C5V6-E3; Introduction Date: September 19, 2005 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 026986-PTZTE255.6B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Current - Reverse Leakage @ Vr: 50μA @ 1.5V
Voltage - Zener (Nom) (Vz): 5.9V
Impedance (Max) (Zzt): 8 Ohm
Family Name: PTZ5.6B
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PMDS
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): PTZ 5.1B-TP; BZG05C5V6-TR3; BZG05C5V6-HE3-TR; BZG05C5V6-E3;
Introduction Date: September 19, 2005
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - PTZTE255.6B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PTZTE255.6B
Discrete Semiconductor Products - Diodes - Zener PTZTE255.6B
DIODE ZENER 5.9V 1W PMDS

DIODE ZENER 5.9V 1W PMDS

Supplier's Site
Single Zener Diodes - PTZTE255.6B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
PTZTE255.6B
Single Zener Diodes PTZTE255.6B
DIODE ZENER 5.9V 1W PMDS

DIODE ZENER 5.9V 1W PMDS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
PTZTE255.6B
Zener Diodes PTZTE255.6B
Zener Diodes 5.6V 40MA

Zener Diodes 5.6V 40MA

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 7002606P 7002606 287-PTZTE255.6B 846-PTZTE255.6BTR-ND 026986-PTZTE255.6B PTZTE255.6B PTZTE255.6B PTZTE255.6B
Product Name Zener Diodes Zener Diodes 5.9V 1W Zener Diode Single Zener Diodes Diodes - Zener - Single - PTZTE255.6B Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes
Package SOD-106; SOD-106 Sod-106 Tape & Reel (TR) PMDS PMDS DO-214AC, SMA; SMA SOD-106; SOD-106-2
RoHS Compliant RoHS RoHS RoHS
Pin Count 2
ZZT 8 ohms 8 ohms 8 ohms 8 ohms
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data