Zener Diode 30V 1W ±6.67% Surface Mount PMDTM
DIODE ZENER 30V 1W PMDTM
Zener Diodes 1000mW Pd SOD-128 PMDTM 30Vz(V) Min
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZVTR30ATR-ND | PDZVTR30A | PDZVTR30A |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) | |
| Life Cycle Stage | Declining; Not For New Designs | ||
| Package | PMDTM | SOD-128-2 |