Zener Diode 10V 500mW ±3% Through Hole MSD
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1081120-MTZJT-7710C
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±3%
Current - Reverse Leakage @ Vr: 200nA @ 7V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: MSD
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
DIODE ZENER 10V 500MW MSD Product overview: MTZJT-7710C from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MTZJT-7710C can be used for catalog matching and distributor lookup.
DIODE ZENER 10V 500MW MSD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MTZJT-7710C-ND | 1081120-MTZJT-7710C | 287-MTZJT-7710C | MTZJT-7710C |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - MTZJT-7710C | 10V 500MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | ||
| Package | MSD | Tape & Box (TB) | MSD | |
| VZ | 10 volts | 10 volts | ||
| ZZT | 20 ohms | 20 ohms | 20 ohms |