ROHM Semiconductor USA, LLC Diodes - Zener - Single - MTZJT-7212B MTZJT-7212B

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 045084-MTZJT-7212B Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±3% Current - Reverse Leakage @ Vr: 200nA @ 9V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 25 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: MSD Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 045084-MTZJT-7212B Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±3% Current - Reverse Leakage @ Vr: 200nA @ 9V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 25 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: MSD Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MTZJT-7212B - 045084-MTZJT-7212B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MTZJT-7212B
045084-MTZJT-7212B
Diodes - Zener - Single - MTZJT-7212B 045084-MTZJT-7212B
Manufacturer: Rohm Semiconductor Win Source Part Number: 045084-MTZJT-7212B Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±3% Current - Reverse Leakage @ Vr: 200nA @ 9V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 25 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: MSD Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 045084-MTZJT-7212B
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±3%
Current - Reverse Leakage @ Vr: 200nA @ 9V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 25 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: MSD
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient

Buy Now
12V 500MW Zener Diode - 287-MTZJT-7212B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 500MW Zener Diode
287-MTZJT-7212B
12V 500MW Zener Diode 287-MTZJT-7212B
DIODE ZENER 12V 500MW MSD Product overview: MTZJT-7212B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MTZJT-7212B can be used for catalog matching and distributor lookup.

DIODE ZENER 12V 500MW MSD Product overview: MTZJT-7212B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MTZJT-7212B can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MTZJT-7212B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MTZJT-7212B
Discrete Semiconductor Products - Diodes - Zener MTZJT-7212B
DIODE ZENER 12V 500MW MSD

DIODE ZENER 12V 500MW MSD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 045084-MTZJT-7212B 287-MTZJT-7212B MTZJT-7212B
Product Name Diodes - Zener - Single - MTZJT-7212B 12V 500MW Zener Diode Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Package MSD Tape & Box (TB) MSD
VZ 12 volts 12 volts
ZZT 25 ohms 25 ohms 25 ohms
Unlock Full Specs
to access all available technical data