Zener Diode 3V 1W ±6.67% Surface Mount PMDTM
Zener Diode 3V 1W ±6.67% Surface Mount PMDTM
Zener Diode 3V 1W ±6.67% Surface Mount PMDTM
ZENER DIODE, 3V, 1W, SOD-128; Zener Voltage Vz Typ:3V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive Qualification RoHS Compliant: Yes
ZENER DIODE, 3V, 1W, SOD-128; Zener Voltage Vz Typ:3V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive Qualification RoHS Compliant: Yes
Zener Diodes 3-3.4V 40mA SOD-128; PMDTM
DIODE ZENER 3.2V 1W PMDTM
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZVTFTR3.0BDKR-ND | 94AC7733 | PDZVTFTR3.0B | PDZVTFTR3.0B |
| Product Name | Single Zener Diodes | Zener Diode, 3V, 1W, Sod-128; Zener Voltage Vz Typ Rohm | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | |
| Package | SOD-128 | SOD-128-2 | PMDTM | |
| Pin Count | 2 | |||
| RoHS Compliant | RoHS | |||
| VZ | 3 volts | 3.2 volts |