Zener Diode 2.4V 1W ±6.25% Surface Mount PMDTM
Zener Diode 2.4V 1W ±6.25% Surface Mount PMDTM
Zener Diodes 2.4-2.7V 40mA SOD-128; PMDTM
DIODE ZENER 2.55V 1W PMDTM
ZENER DIODE, 2.4V, 1W, SOD-128; Zener Voltage Vz Typ:2.4V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive RoHS Compliant: Yes
ZENER DIODE, 2.4V, 1W, SOD-128; Zener Voltage Vz Typ:2.4V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZVTFTR2.4BCT-ND | PDZVTFTR2.4B | PDZVTFTR2.4B | 94AC7727 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 2.4V, 1W, Sod-128; Zener Voltage Vz Typ Rohm |
| Tj | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | |
| Package | SOD-128-2 | PMDTM | SOD-128 | |
| Life Cycle Stage | Active | |||
| VZ | 2.55 volts | 2.4 volts | ||
| ZZT | 15 ohms |