ROHM Semiconductor USA, LLC Single Zener Diodes PDZVTFTR33B

Description
Zener Diode 33V 1W ±6.06% Surface Mount PMDTM
Request a Quote Datasheet
Description
Zener Diode 33V 1W ±6.06% Surface Mount PMDTM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - PDZVTFTR33BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PDZVTFTR33BCT-ND
Single Zener Diodes PDZVTFTR33BCT-ND
Zener Diode 33V 1W ±6.06% Surface Mount PMDTM

Zener Diode 33V 1W ±6.06% Surface Mount PMDTM

Buy Now Datasheet
Single Zener Diodes - PDZVTFTR33BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PDZVTFTR33BDKR-ND
Single Zener Diodes PDZVTFTR33BDKR-ND
Zener Diode 33V 1W ±6.06% Surface Mount PMDTM

Zener Diode 33V 1W ±6.06% Surface Mount PMDTM

Buy Now Datasheet
Single Zener Diodes - PDZVTFTR33BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PDZVTFTR33BTR-ND
Single Zener Diodes PDZVTFTR33BTR-ND
Zener Diode 33V 1W ±6.06% Surface Mount PMDTM

Zener Diode 33V 1W ±6.06% Surface Mount PMDTM

Buy Now Datasheet
Zener Diode, 33V, 1W, Sod-128; Zener Voltage Vz Typ Rohm - 94AC7738 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 33V, 1W, Sod-128; Zener Voltage Vz Typ Rohm
94AC7738
Zener Diode, 33V, 1W, Sod-128; Zener Voltage Vz Typ Rohm 94AC7738
ZENER DIODE, 33V, 1W, SOD-128; Zener Voltage Vz Typ:33V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 33V, 1W, SOD-128; Zener Voltage Vz Typ:33V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 33V, 1W, Sod-128; Zener Voltage Vz Typ Rohm - 32AJ8480 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 33V, 1W, Sod-128; Zener Voltage Vz Typ Rohm
32AJ8480
Zener Diode, 33V, 1W, Sod-128; Zener Voltage Vz Typ Rohm 32AJ8480
ZENER DIODE, 33V, 1W, SOD-128; Zener Voltage Vz Typ:33V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 33V, 1W, SOD-128; Zener Voltage Vz Typ:33V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - PDZVTFTR33B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PDZVTFTR33B
Discrete Semiconductor Products - Diodes - Zener PDZVTFTR33B
DIODE ZENER 35V 1W PMDTM

DIODE ZENER 35V 1W PMDTM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number PDZVTFTR33BCT-ND 94AC7738 PDZVTFTR33B
Product Name Single Zener Diodes Zener Diode, 33V, 1W, Sod-128; Zener Voltage Vz Typ Rohm Discrete Semiconductor Products - Diodes - Zener
Tj 150 C (302 F) ? to 150 C (? to 302 F) 150 C (302 F)
Package SOD-128 PMDTM
Pin Count 2
RoHS Compliant RoHS
VZ 33 volts 35 volts
Unlock Full Specs
to access all available technical data