ROHM Semiconductor USA, LLC Discrete Semiconductor Products - Diodes - Zener - Single PDZVTR5.6A

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1323991-PDZVTR5.6A Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±6.19% Power - Max: 1 W Current - Reverse Leakage @ Vr: 20 µA @ 1.5 V Voltage - Zener (Nom) (Vz): 5.65 V Impedance (Max) (Zzt): 8 Ohms Supplier Device Package: PMDTM Temperature Range - Operating: 150°C (TJ) Case / Package: SOD-128 ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0050 Other Part Number: PDZVTR5.6ADKR,PDZVTR 5.6ACT,PDZVTR5.6ATR Base Product Number: PDZVTR5.6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1323991-PDZVTR5.6A Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±6.19% Power - Max: 1 W Current - Reverse Leakage @ Vr: 20 µA @ 1.5 V Voltage - Zener (Nom) (Vz): 5.65 V Impedance (Max) (Zzt): 8 Ohms Supplier Device Package: PMDTM Temperature Range - Operating: 150°C (TJ) Case / Package: SOD-128 ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0050 Other Part Number: PDZVTR5.6ADKR,PDZVTR 5.6ACT,PDZVTR5.6ATR Base Product Number: PDZVTR5.6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1323991-PDZVTR5.6A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1323991-PDZVTR5.6A
Discrete Semiconductor Products - Diodes - Zener - Single 1323991-PDZVTR5.6A
Manufacturer: Rohm Semiconductor Win Source Part Number: 1323991-PDZVTR5.6A Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±6.19% Power - Max: 1 W Current - Reverse Leakage @ Vr: 20 µA @ 1.5 V Voltage - Zener (Nom) (Vz): 5.65 V Impedance (Max) (Zzt): 8 Ohms Supplier Device Package: PMDTM Temperature Range - Operating: 150°C (TJ) Case / Package: SOD-128 ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0050 Other Part Number: PDZVTR5.6ADKR,PDZVTR 5.6ACT,PDZVTR5.6ATR Base Product Number: PDZVTR5.6 RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1323991-PDZVTR5.6A
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±6.19%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 20 µA @ 1.5 V
Voltage - Zener (Nom) (Vz): 5.65 V
Impedance (Max) (Zzt): 8 Ohms
Supplier Device Package: PMDTM
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOD-128
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0050
Other Part Number: PDZVTR5.6ADKR,PDZVTR5.6ACT,PDZVTR5.6ATR
Base Product Number: PDZVTR5.6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Zener Diodes - PDZVTR5.6ADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PDZVTR5.6ADKR-ND
Single Zener Diodes PDZVTR5.6ADKR-ND
Zener Diode 5.65V 1W ±6.19% Surface Mount PMDTM

Zener Diode 5.65V 1W ±6.19% Surface Mount PMDTM

Buy Now Datasheet
Single Zener Diodes - PDZVTR5.6ACT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PDZVTR5.6ACT-ND
Single Zener Diodes PDZVTR5.6ACT-ND
Zener Diode 5.65V 1W ±6.19% Surface Mount PMDTM

Zener Diode 5.65V 1W ±6.19% Surface Mount PMDTM

Buy Now Datasheet
Single Zener Diodes - PDZVTR5.6ATR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PDZVTR5.6ATR-ND
Single Zener Diodes PDZVTR5.6ATR-ND
Zener Diode 5.65V 1W ±6.19% Surface Mount PMDTM

Zener Diode 5.65V 1W ±6.19% Surface Mount PMDTM

Buy Now Datasheet
5.65V 1W Zener Diode - 287-PDZVTR5.6A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.65V 1W Zener Diode
287-PDZVTR5.6A
5.65V 1W Zener Diode 287-PDZVTR5.6A
DIODE ZENER 5.65V 1W PMDTM Product overview: PDZVTR5.6A from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.65V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.65V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZVTR5.6A can be used for catalog matching and distributor lookup.

DIODE ZENER 5.65V 1W PMDTM Product overview: PDZVTR5.6A from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.65V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.65V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZVTR5.6A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - PDZVTR5.6A - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
PDZVTR5.6A
Single Zener Diodes PDZVTR5.6A
DIODE ZENER 5.65V 1W PMDTM

DIODE ZENER 5.65V 1W PMDTM

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - PDZVTR5.6A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PDZVTR5.6A
Discrete Semiconductor Products - Diodes - Zener PDZVTR5.6A
DIODE ZENER 5.65V 1W PMDTM

DIODE ZENER 5.65V 1W PMDTM

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
PDZVTR5.6A
Zener Diodes PDZVTR5.6A
Zener Diodes 1000mW Pd SOD-128 PMDTM 5.6Vz(V) Min

Zener Diodes 1000mW Pd SOD-128 PMDTM 5.6Vz(V) Min

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1323991-PDZVTR5.6A PDZVTR5.6ADKR-ND 287-PDZVTR5.6A PDZVTR5.6A PDZVTR5.6A PDZVTR5.6A
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes 5.65V 1W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package SOD-128 Tape & Reel (TR) SOD-128 PMDTM SOD-128-2
RoHS Compliant RoHS RoHS
VZ 5.65 volts 5.6 volts 5.65 volts 5.65 volts
ZZT 8 ohms 8 ohms 8 ohms 8 ohms
Unlock Full Specs
to access all available technical data