Zener Diode 25.8V 1W ±6.98% Surface Mount PMDTM
Zener Diode 25.8V 1W ±6.98% Surface Mount PMDTM
Zener Diode 25.8V 1W ±6.98% Surface Mount PMDTM
Zener Diodes 1000mW Pd SOD-128 PMDTM 24Vz(V) Min
DIODE ZENER 25.8V 1W PMDTM
DIODE ZENER 25.8V 1W PMDTM
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZVTR24BTR-ND | PDZVTR24B | PDZVTR24B | PDZVTR24B |
| Product Name | Single Zener Diodes | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |
| Package | SOD-128-2 | SOD-128 | PMDTM | |
| VZ | 25.8 volts | 25.8 volts |