Manufacturer: Rohm Semiconductor
Win Source Part Number: 210356-PTZ TE-25 4.3A
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Current - Reverse Leakage @ Vr: 20μA @ 1V
Voltage - Zener (Nom) (Vz): 4.3V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PMDS
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 210356-PTZ TE-25 4.3A |
| Product Name | Diodes - Zener - Single - PTZ TE-25 4.3A |
| Life Cycle Stage | Active |
| Package | PMDS |
| VZ | 4.3 volts |