Zener Diode 15V 1W ±6% Surface Mount PMDTM
Zener Diode 15V 1W ±6% Surface Mount PMDTM
Zener Diode 15V 1W ±6% Surface Mount PMDTM
DIODE ZENER 15V 1W PMDTM
ZENER DIODE, 15V, 1W, SOD-128; Zener Voltage Vz Typ:15V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive RoHS Compliant: Yes
ZENER DIODE, 15V, 1W, SOD-128; Zener Voltage Vz Typ:15V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive RoHS Compliant: Yes
Zener Diodes 14.7-16.5V 20mA SOD-128; PMDTM
DIODE ZENER 15.6V 1W PMDTM
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZVTFTR15BCT-ND | PDZVTFTR15B | 94AC7722 | PDZVTFTR15B | PDZVTFTR15B |
| Product Name | Single Zener Diodes | Single Zener Diodes | Zener Diode, 15V, 1W, Sod-128; Zener Voltage Vz Typ Rohm | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | |
| Package | SOD-128 | SOD-128 | SOD-128-2 | PMDTM | |
| VZ | 15.6 volts | 15 volts | 15.6 volts | ||
| ZZT | 10 ohms | 10 ohms | |||
| IR | 0.0100 mA | 10 mA |