Zener Diode 4.7V 1W ±5.32% Surface Mount PMDTM
Zener Diode 4.7V 1W ±5.32% Surface Mount PMDTM
Zener Diode 4.7V 1W ±5.32% Surface Mount PMDTM
DIODE ZENER 4.95V 1W PMDTM
ZENER DIODE, 4.7V, 1W, SOD-128; Zener Voltage Vz Typ:4.7V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive RoHS Compliant: Yes
ZENER DIODE, 4.7V, 1W, SOD-128; Zener Voltage Vz Typ:4.7V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive RoHS Compliant: Yes
Zener Diodes 4.7-5.2V 40mA SOD-128; PMDTM
DIODE ZENER 4.7V 1W PMDTM
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZVTFTR4.7BCT-ND | PDZVTFTR4.7B | 94AC7741 | PDZVTFTR4.7B | PDZVTFTR4.7B |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 4.7V, 1W, Sod-128; Zener Voltage Vz Typ Rohm | Zener Diodes | Single Zener Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | |
| Life Cycle Stage | Active | ||||
| Package | PMDTM | SOD-128 | SOD-128-2 | SOD-128 | |
| VZ | 4.95 volts | 4.7 volts | 4.95 volts | ||
| ZZT | 10 ohms | 10 ohms |