ROHM Semiconductor USA, LLC 30V 500MW Zener Diode MTZJT-7230B

Description
DIODE ZENER 30V 500MW MSD Product overview: MTZJT-7230B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MTZJT-7230B can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE ZENER 30V 500MW MSD Product overview: MTZJT-7230B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MTZJT-7230B can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
30V 500MW Zener Diode - 287-MTZJT-7230B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 500MW Zener Diode
287-MTZJT-7230B
30V 500MW Zener Diode 287-MTZJT-7230B
DIODE ZENER 30V 500MW MSD Product overview: MTZJT-7230B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MTZJT-7230B can be used for catalog matching and distributor lookup.

DIODE ZENER 30V 500MW MSD Product overview: MTZJT-7230B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MTZJT-7230B can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - MTZJT-7230B - 045090-MTZJT-7230B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MTZJT-7230B
045090-MTZJT-7230B
Diodes - Zener - Single - MTZJT-7230B 045090-MTZJT-7230B
Manufacturer: Rohm Semiconductor Win Source Part Number: 045090-MTZJT-7230B Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±3% Current - Reverse Leakage @ Vr: 200nA @ 23V Voltage - Zener (Nom) (Vz): 30V Impedance (Max) (Zzt): 55 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: MSD Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 045090-MTZJT-7230B
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±3%
Current - Reverse Leakage @ Vr: 200nA @ 23V
Voltage - Zener (Nom) (Vz): 30V
Impedance (Max) (Zzt): 55 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: MSD
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Diodes - Zener - MTZJT-7230B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MTZJT-7230B
Discrete Semiconductor Products - Diodes - Zener MTZJT-7230B
DIODE ZENER 30V 500MW MSD

DIODE ZENER 30V 500MW MSD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MTZJT-7230B 045090-MTZJT-7230B MTZJT-7230B
Product Name 30V 500MW Zener Diode Diodes - Zener - Single - MTZJT-7230B Discrete Semiconductor Products - Diodes - Zener
Package Tape & Box (TB) MSD MSD
RoHS Compliant RoHS
ZZT 55 ohms 55 ohms 55 ohms
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Unlock Full Specs
to access all available technical data