Manufacturer: Rohm Semiconductor
Win Source Part Number: 1324781-PDZVTR15B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±5.77%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 10 µA @ 11 V
Voltage - Zener (Nom) (Vz): 15.6 V
Impedance (Max) (Zzt): 10 Ohms
Supplier Device Package: PMDTM
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOD-128
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0050
Other Part Number: PDZVTR15BDKR,PDZVTR1
Base Product Number: PDZVTR15
RoHS Status: ROHS3 Compliant
DIODE ZENER 15.6V 1W PMDTM Product overview: PDZVTR15B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15.6V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15.6V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZVTR15B can be used for catalog matching and distributor lookup.
Zener Diode 15.6V 1W ±5.77% Surface Mount PMDTM
Zener Diode 15.6V 1W ±5.77% Surface Mount PMDTM
Zener Diode 15.6V 1W ±5.77% Surface Mount PMDTM
Zener Diodes 1000mW Pd SOD-128 PMDTM 15Vz(V) Min
ZENER DIODE, 15V, 1W, SOD-128; Zener Voltage Vz Typ:15V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZV Series; Automotive Qualification RoHS Compliant: Yes
DIODE ZENER 15.6V 1W PMDTM
DIODE ZENER 15.6V 1W PMDTM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1324781-PDZVTR15B | 287-PDZVTR15B | PDZVTR15BTR-ND | PDZVTR15B | 78AC6324 | PDZVTR15B | PDZVTR15B |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | 15.6V 1W Zener Diode | Single Zener Diodes | Zener Diodes | Zener Diode, 15V, 1W, Sod-128; Zener Voltage Vz Typ Rohm | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Package | SOD-128 | Tape & Reel (TR) | SOD-128-2 | SOD-128 | PMDTM | SOD-128 | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VZ | 15.6 volts | 15 volts | 15 volts | 15.6 volts | 15.6 volts | ||
| ZZT | 10 ohms | 10 ohms | 10 ohms | 10 ohms | |||
| IR | 0.0100 mA | 10 mA | 0.0100 mA |