Zener Diode 12.5V 1W ±6% Surface Mount PMDS
Zener Diode 12.5V 1W ±6% Surface Mount PMDS
Zener Diode 12.5V 1W ±6% Surface Mount PMDS
Manufacturer: Rohm Semiconductor
Win Source Part Number: 026963-PTZTE2512B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Current - Reverse Leakage @ Vr: 10μA @ 9V
Voltage - Zener (Nom) (Vz): 12.5V
Impedance (Max) (Zzt): 8 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PMDS
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): PTZ 11B-TP; MSPSMAJ4467C; JANTXSMAJ4467C;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
DIODE ZENER 12.5V 1W PMDS Product overview: PTZTE2512B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12.5V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12.5V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PTZTE2512B can be used for catalog matching and distributor lookup.
Zener Diodes ZENER 1W 12V SURF.MNT.
DIODE ZENER 12.5V 1W PMDS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PTZTE2512BTR-ND | 026963-PTZTE2512B | 287-PTZTE2512B | PTZTE2512B | PTZTE2512B |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - PTZTE2512B | 12.5V 1W Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Declining; Not For New Designs | |||
| Package | PMDS | Tape & Reel (TR) | SOD-106; SOD-106-2 | PMDS | |
| VZ | 12.5 volts | 12.5 volts | |||
| ZZT | 8 ohms | 8 ohms | 8 ohms |