Zener Diode 4.95V 1W ±5.05% Surface Mount PMDTM
Zener Diode 4.95V 1W ±5.05% Surface Mount PMDTM
Zener Diode 4.95V 1W ±5.05% Surface Mount PMDTM
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1324796-PDZVTR4.7B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±5.05%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 20 µA @ 1 V
Voltage - Zener (Nom) (Vz): 4.95 V
Impedance (Max) (Zzt): 10 Ohms
Supplier Device Package: PMDTM
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOD-128
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0050
Other Part Number: PDZVTR4.7BTR,PDZVTR4
Base Product Number: PDZVTR4.7
RoHS Status: ROHS3 Compliant
DIODE ZENER 4.95V 1W PMDTM Product overview: PDZVTR4.7B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.95V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.95V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZVTR4.7B can be used for catalog matching and distributor lookup.
ZENER DIODE, 4.7V, 1W, SOD-128; Zener Voltage Vz Typ:4.7V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZV Series; Automotive RoHS Compliant: Yes
DIODE ZENER 4.95V 1W PMDTM
Zener Diodes 1000mW Pd SOD-128 PMDTM 4.7Vz(V) Min
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZVTR4.7BCT-ND | 1713962 | 1714709 | 1324796-PDZVTR4.7B | 287-PDZVTR4.7B | 74AC1516 | PDZVTR4.7B | PDZVTR4.7B |
| Product Name | Single Zener Diodes | Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | 4.95V 1W Zener Diode | Zener Diode, 4.7V, 1W, Sod-128; Zener Voltage Vz Typ Rohm | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | |||
| Package | SOD-128 | Pmdtm, sod-128 | SOD-128 | Tape & Reel (TR) | SOD-128 | PMDTM | SOD-128-2 | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Pin Count | 2 | 2 | ||||||
| VZ | 4.95 volts | 4.95 volts | 4.7 volts | 4.95 volts |