Diode Zener Single 9.655V 3% 500mW 2-Pin MSD Ammo Product overview: MTZJT7210B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.655V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.655V, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MTZJT7210B can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 961285-MTZJT7210B
Length: 2.7 mm
Impedance: 20 Ω
Height: 1.8 mm
Zener Voltage: 10 V
Number of Pins: 2
Width: 1.8 mm
Categories: Diodes - Zener - Single
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 200 nA
Max Power Dissipation: 500 mW
Test Current: 5 mA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 295-MTZJT7210B | 961285-MTZJT7210B |
| Product Name | 9.655V 500mW Zener Diode | Diodes - Zener - Single - MTZJT7210B |
| RoHS Compliant | RoHS | RoHS |
| VZ | 10 volts | 10 volts |
| ZZT | 20 ohms |