Zener Diode 18V 500mW ±3% Through Hole MSD
DIODE ZENER 18V 500MW MSD
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | MTZJT-7718C-ND | MTZJT-7718C |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Removed; Obsolete |