ROHM Semiconductor USA, LLC Single Zener Diodes PDZVTR27B

Description
Zener Diode 28.9V 1W ±6.57% Surface Mount PMDTM
Request a Quote Datasheet
Description
Zener Diode 28.9V 1W ±6.57% Surface Mount PMDTM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - PDZVTR27BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PDZVTR27BTR-ND
Single Zener Diodes PDZVTR27BTR-ND
Zener Diode 28.9V 1W ±6.57% Surface Mount PMDTM

Zener Diode 28.9V 1W ±6.57% Surface Mount PMDTM

Buy Now Datasheet
Single Zener Diodes - PDZVTR27BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PDZVTR27BCT-ND
Single Zener Diodes PDZVTR27BCT-ND
Zener Diode 28.9V 1W ±6.57% Surface Mount PMDTM

Zener Diode 28.9V 1W ±6.57% Surface Mount PMDTM

Buy Now Datasheet
Single Zener Diodes - PDZVTR27BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PDZVTR27BDKR-ND
Single Zener Diodes PDZVTR27BDKR-ND
Zener Diode 28.9V 1W ±6.57% Surface Mount PMDTM

Zener Diode 28.9V 1W ±6.57% Surface Mount PMDTM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1324785-PDZVTR27B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324785-PDZVTR27B
Discrete Semiconductor Products - Diodes - Zener - Single 1324785-PDZVTR27B
Manufacturer: Rohm Semiconductor Win Source Part Number: 1324785-PDZVTR27B Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±6.57% Power - Max: 1 W Current - Reverse Leakage @ Vr: 10 µA @ 21 V Voltage - Zener (Nom) (Vz): 28.9 V Impedance (Max) (Zzt): 16 Ohms Supplier Device Package: PMDTM Temperature Range - Operating: 150°C (TJ) Case / Package: SOD-128 ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0050 Other Part Number: PDZVTR27BDKR,PDZVTR2 7BCT,PDZVTR27BTR Base Product Number: PDZVTR27 RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1324785-PDZVTR27B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±6.57%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 10 µA @ 21 V
Voltage - Zener (Nom) (Vz): 28.9 V
Impedance (Max) (Zzt): 16 Ohms
Supplier Device Package: PMDTM
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOD-128
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0050
Other Part Number: PDZVTR27BDKR,PDZVTR27BCT,PDZVTR27BTR
Base Product Number: PDZVTR27
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
PDZVTR27B
Zener Diodes PDZVTR27B
Zener Diodes 1000mW Pd SOD-128 PMDTM 27Vz(V) Min

Zener Diodes 1000mW Pd SOD-128 PMDTM 27Vz(V) Min

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - PDZVTR27B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PDZVTR27B
Discrete Semiconductor Products - Diodes - Zener PDZVTR27B
DIODE ZENER 28.9V 1W PMDTM

DIODE ZENER 28.9V 1W PMDTM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number PDZVTR27BTR-ND 1324785-PDZVTR27B PDZVTR27B PDZVTR27B
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package SOD-128 SOD-128-2 PMDTM
RoHS Compliant RoHS
VZ 28.9 volts 28.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-C5V6X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
9 suppliers
Voltage Regulator diode (Zener diode) - 1N4490 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details