Zener Diode 30V 1W ±6.67% Surface Mount PMDTM
Zener Diode 30V 1W ±6.67% Surface Mount PMDTM
Zener Diode 30V 1W ±6.67% Surface Mount PMDTM
ZENER DIODE, 30V, 1W, SOD-128; Zener Voltage Vz Typ:30V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive RoHS Compliant: Yes
ZENER DIODE, 30V, 1W, SOD-128; Zener Voltage Vz Typ:30V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive RoHS Compliant: Yes
DIODE ZENER 32V 1W PMDTM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZVTFTR30BDKR-ND | 94AC7737 | PDZVTFTR30B |
| Product Name | Single Zener Diodes | Zener Diode, 30V, 1W, Sod-128; Zener Voltage Vz Typ Rohm | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) |
| Package | SOD-128 | PMDTM | |
| Pin Count | 2 | ||
| RoHS Compliant | RoHS | ||
| VZ | 30 volts | 32 volts |