ROHM Semiconductor USA, LLC Single Zener Diodes PDZVTFTR6.8B

Description
Zener Diode 6.8V 1W ±6.62% Surface Mount PMDTM
Request a Quote Datasheet
Description
Zener Diode 6.8V 1W ±6.62% Surface Mount PMDTM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - PDZVTFTR6.8BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PDZVTFTR6.8BDKR-ND
Single Zener Diodes PDZVTFTR6.8BDKR-ND
Zener Diode 6.8V 1W ±6.62% Surface Mount PMDTM

Zener Diode 6.8V 1W ±6.62% Surface Mount PMDTM

Buy Now Datasheet
Single Zener Diodes - PDZVTFTR6.8BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PDZVTFTR6.8BTR-ND
Single Zener Diodes PDZVTFTR6.8BTR-ND
Zener Diode 6.8V 1W ±6.62% Surface Mount PMDTM

Zener Diode 6.8V 1W ±6.62% Surface Mount PMDTM

Buy Now Datasheet
Single Zener Diodes - PDZVTFTR6.8BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PDZVTFTR6.8BCT-ND
Single Zener Diodes PDZVTFTR6.8BCT-ND
Zener Diode 6.8V 1W ±6.62% Surface Mount PMDTM

Zener Diode 6.8V 1W ±6.62% Surface Mount PMDTM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - PDZVTFTR6.8B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PDZVTFTR6.8B
Discrete Semiconductor Products - Diodes - Zener PDZVTFTR6.8B
DIODE ZENER 7.25V 1W PMDTM

DIODE ZENER 7.25V 1W PMDTM

Supplier's Site
Zener Diode, 6.8V, 1W, Sod-128; Zener Voltage Vz Typ Rohm - 94AC7745 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 6.8V, 1W, Sod-128; Zener Voltage Vz Typ Rohm
94AC7745
Zener Diode, 6.8V, 1W, Sod-128; Zener Voltage Vz Typ Rohm 94AC7745
ZENER DIODE, 6.8V, 1W, SOD-128; Zener Voltage Vz Typ:6.8V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 6.8V, 1W, SOD-128; Zener Voltage Vz Typ:6.8V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 6.8V, 1W, Sod-128; Zener Voltage Vz Typ Rohm - 32AJ8486 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 6.8V, 1W, Sod-128; Zener Voltage Vz Typ Rohm
32AJ8486
Zener Diode, 6.8V, 1W, Sod-128; Zener Voltage Vz Typ Rohm 32AJ8486
ZENER DIODE, 6.8V, 1W, SOD-128; Zener Voltage Vz Typ:6.8V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 6.8V, 1W, SOD-128; Zener Voltage Vz Typ:6.8V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
PDZVTFTR6.8B
Zener Diodes PDZVTFTR6.8B
Zener Diodes 6.8-7.7V 40mA SOD-128; PMDTM

Zener Diodes 6.8-7.7V 40mA SOD-128; PMDTM

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number PDZVTFTR6.8BDKR-ND PDZVTFTR6.8B 94AC7745 PDZVTFTR6.8B
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 6.8V, 1W, Sod-128; Zener Voltage Vz Typ Rohm Zener Diodes
Tj 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active
Package PMDTM SOD-128 SOD-128-2
VZ 7.25 volts 6.8 volts
ZZT 6 ohms
Unlock Full Specs
to access all available technical data