ROHM Semiconductor USA, LLC Diodes - Zener - Single - PTZ TE25 3.9A PTZ TE25 3.9A

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 045963-PTZ TE25 3.9A Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 40μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: PMDS Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 045963-PTZ TE25 3.9A Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 40μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: PMDS Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - PTZ TE25 3.9A - 045963-PTZ TE25 3.9A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PTZ TE25 3.9A
045963-PTZ TE25 3.9A
Diodes - Zener - Single - PTZ TE25 3.9A 045963-PTZ TE25 3.9A
Manufacturer: Rohm Semiconductor Win Source Part Number: 045963-PTZ TE25 3.9A Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 40μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: PMDS Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 045963-PTZ TE25 3.9A
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 40μA @ 1V
Voltage - Zener (Nom) (Vz): 3.9V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PMDS
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
3.9V 1W Zener Diode - 295-PTZ TE25 3.9A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.9V 1W Zener Diode
295-PTZ TE25 3.9A
3.9V 1W Zener Diode 295-PTZ TE25 3.9A
DIODE ZENER 3.9V 1W PMDS Product overview: PTZ TE25 3.9A from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 1W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PTZ TE25 3.9A can be used for catalog matching and distributor lookup.

DIODE ZENER 3.9V 1W PMDS Product overview: PTZ TE25 3.9A from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 1W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PTZ TE25 3.9A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Zener Diodes
Product Number 045963-PTZ TE25 3.9A 295-PTZ TE25 3.9A
Product Name Diodes - Zener - Single - PTZ TE25 3.9A 3.9V 1W Zener Diode
Life Cycle Stage Active
Package PMDS Reel - TR
VZ 3.9 volts
Unlock Full Specs
to access all available technical data