Manufacturer: Rohm Semiconductor
Win Source Part Number: 1324157-PDZVTR18B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±6.01%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 10 µA @ 13 V
Voltage - Zener (Nom) (Vz): 18 V
Impedance (Max) (Zzt): 12 Ohms
Supplier Device Package: PMDTM
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOD-128
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0050
Other Part Number: PDZVTR18BTR,PDZVTR18
Base Product Number: PDZVTR18
RoHS Status: ROHS3 Compliant
DIODE ZENER 19.15V 1W PMDTM Product overview: PDZVTR18B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 19.15V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 19.15V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZVTR18B can be used for catalog matching and distributor lookup.
Zener Diode 18V 1W ±6.01% Surface Mount PMDTM
Zener Diode 18V 1W ±6.01% Surface Mount PMDTM
Zener Diode 18V 1W ±6.01% Surface Mount PMDTM
DIODE ZENER 19.15V 1W PMDTM
DIODE ZENER 19.15V 1W PMDTM
Zener Diodes 1000mW Pd SOD-128 PMDTM 18Vz(V) Min
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1324157-PDZVTR18B | 287-PDZVTR18B | PDZVTR18BDKR-ND | PDZVTR18B | PDZVTR18B | PDZVTR18B |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | 19.15V 1W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diodes |
| Package | SOD-128 | Tape & Reel (TR) | PMDTM | SOD-128 | SOD-128-2 | |
| RoHS Compliant | RoHS | RoHS | ||||
| VZ | 18 volts | 19.15 volts | 18 volts | 18 volts | ||
| ZZT | 12 ohms | 12 ohms | 12 ohms | 12 ohms |