DIODE ZENER 21.2V 1W PMDS
DIODE ZENER 21.2V 1W PMDS
DIODE ZENER 21.2V 1W PMDS
1W 20V, DO-214AC, HIGH POWER ZEN
DIODE ZENER 21.2V 1W PMDS
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Power Diodes | Zener Diodes |
| Product Number | 846-PTZTFTE2520BDKR-ND | PTZTFTE2520B | PTZTFTE2520B |
| Product Name | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |
| Package | SMA; DO-214AC, SMA | PMDS | |
| IR | 0.0100 mA | 10 mA |