Zener Diode 12V 1W ±5% Surface Mount PMDS
Zener Diode 12V 1W ±5% Surface Mount PMDS
Zener Diode 12V 1W ±5% Surface Mount PMDS
Manufacturer: Rohm Semiconductor
Win Source Part Number: 042240-PTZTE2512A
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 10μA @ 9V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 8 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PMDS
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
DIODE ZENER 12V 1W PMDS Product overview: PTZTE2512A from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PTZTE2512A can be used for catalog matching and distributor lookup.
DIODE ZENER 12V 1W PMDS
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Zener Diodes ZENER1 WSOD-106 PKG SURF.MNT.
DIODE ZENER 12V 1W PMDS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PTZTE2512ADKR-ND | 042240-PTZTE2512A | 287-PTZTE2512A | PTZTE2512A | PTZTE2512A | PTZTE2512A | PTZTE2512A |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - PTZTE2512A | 12V 1W Zener Diode | Single Zener Diodes | Diode Zener Single 12V 1W 2-Pin SOD-106 T/R | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Declining; Not For New Designs | |||||
| Package | PMDS | Tape & Reel (TR) | DO-214AC, SMA; SMA | SOD-106 | SOD-106; SOD-106-2 | PMDS | |
| VZ | 12 volts | 12 volts | 12 volts | ||||
| ZZT | 8 ohms | 8 ohms | 8 ohms | 8 ohms |