ROHM Semiconductor USA, LLC Single Zener Diodes MTZJT-774.7B

Description
Zener Diode 4.7V 500mW ±3% Through Hole MSD
Request a Quote Datasheet
Description
Zener Diode 4.7V 500mW ±3% Through Hole MSD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MTZJT-774.7B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MTZJT-774.7B-ND
Single Zener Diodes MTZJT-774.7B-ND
Zener Diode 4.7V 500mW ±3% Through Hole MSD

Zener Diode 4.7V 500mW ±3% Through Hole MSD

Buy Now Datasheet
4.7V 500MW Zener Diode - 287-MTZJT-774.7B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7V 500MW Zener Diode
287-MTZJT-774.7B
4.7V 500MW Zener Diode 287-MTZJT-774.7B
DIODE ZENER 4.7V 500MW MSD Product overview: MTZJT-774.7B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MTZJT-774.7B can be used for catalog matching and distributor lookup.

DIODE ZENER 4.7V 500MW MSD Product overview: MTZJT-774.7B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MTZJT-774.7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MTZJT-774.7B - 886496-MTZJT-774.7B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MTZJT-774.7B
886496-MTZJT-774.7B
Diodes - Zener - Single - MTZJT-774.7B 886496-MTZJT-774.7B
Manufacturer: Rohm Semiconductor Win Source Part Number: 886496-MTZJT-774.7B Features: Zener Diode 4.7 V 500 mW ±3% Through Hole MSD Package: Tape & Box (TB) Package: DO-204AG, DO-34, Axial Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: MSD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Rohm Semiconductor
Win Source Part Number: 886496-MTZJT-774.7B
Features: Zener Diode 4.7 V 500 mW ±3% Through Hole MSD
Package: Tape & Box (TB)
Package: DO-204AG, DO-34, Axial
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: MSD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MTZJT-774.7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MTZJT-774.7B
Discrete Semiconductor Products - Diodes - Zener MTZJT-774.7B
DIODE ZENER 4.7V 500MW MSD

DIODE ZENER 4.7V 500MW MSD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MTZJT-774.7B-ND 287-MTZJT-774.7B 886496-MTZJT-774.7B MTZJT-774.7B
Product Name Single Zener Diodes 4.7V 500MW Zener Diode Diodes - Zener - Single - MTZJT-774.7B Discrete Semiconductor Products - Diodes - Zener
Package Tape & Box (TB) MSD MSD
RoHS Compliant RoHS
VZ 4.7 volts 4.7 volts
ZZT 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data