Zener Diode 10V 1W ±6% Surface Mount PMDTM
Zener Diodes 1000mW Pd SOD-128 PMDTM 10Vz(V) Min
DIODE ZENER 10V 1W PMDTM
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZVTR10ATR-ND | PDZVTR10A | PDZVTR10A |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) | |
| Package | SOD-128-2 | PMDTM | |
| Life Cycle Stage | Declining; Not For New Designs |