DIODE ZENER 19.15V 1W PMDS
DIODE ZENER 19.15V 1W PMDS
DIODE ZENER 19.15V 1W PMDS
ZENER DIODE, 19V, DO-214AC; Zener Voltage Vz Typ:19V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PTZTF Series; Automotive Qualification RoHS Compliant: Yes
1W 18V, DO-214AC, HIGH POWER ZEN
DIODE ZENER 19.15V 1W PMDS
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Power Diodes | Zener Diodes |
| Product Number | 846-PTZTFTE2518BCT-ND | 78Y8398 | PTZTFTE2518B | PTZTFTE2518B |
| Product Name | Single Zener Diodes | Zener Diode, 19V, Do-214Ac; Zener Voltage Vz Typ Rohm | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | 150 C (302 F) |
| Package | DO-214AC | SMA; DO-214AC, SMA | PMDS | |
| Pin Count | 2 | |||
| RoHS Compliant | RoHS | |||
| VZ | 19 volts | 19.15 volts |